Vishay Precision Group Led, Red, 11Cd, 630Nm, Smd; Led Colour Vishay VLDS1235R-08

Description
LED, RED, 11CD, 630NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:11cd; Viewing Angle:22°; Lens Shape:Dome; Product Range:VLD.1235 RoHS Compliant: Yes
Description
LED, RED, 11CD, 630NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:11cd; Viewing Angle:22°; Lens Shape:Dome; Product Range:VLD.1235 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 11Cd, 630Nm, Smd; Led Colour Vishay - 06AC6520 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 11Cd, 630Nm, Smd; Led Colour Vishay
06AC6520
Led, Red, 11Cd, 630Nm, Smd; Led Colour Vishay 06AC6520
LED, RED, 11CD, 630NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:11cd; Viewing Angle:22°; Lens Shape:Dome; Product Range:VLD.1235 RoHS Compliant: Yes

LED, RED, 11CD, 630NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:11cd; Viewing Angle:22°; Lens Shape:Dome; Product Range:VLD.1235 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC6520
Product Name Led, Red, 11Cd, 630Nm, Smd; Led Colour Vishay
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 22 degrees
Luminous Intensity 11000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Indication - Discrete - 846-SLR-322VC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
4 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type White; White
Viewing Angle 25 degrees
Forward Voltage 3.5 volts
View Details