Vishay Precision Group Optoelectronics - LED Indication - Discrete VLDS1235G

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331912-VLDS1235G Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red Size / Dimension: 2.30mm L x 2.30mm W Standard Package: 6,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 11° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 11000mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 50mA Wavelength - Dominant: 630nm Wavelength - Peak: 639nm Height (Max): 2.97mm Supplier Device Package: 2-SMD Case / Package: 2-SMD, Gull Wing Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Other Part Number: VLDS1235GTR,VLDS1235 GDKR,VLDS1235GCT Base Product Number: VLDS1235 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331912-VLDS1235G Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red Size / Dimension: 2.30mm L x 2.30mm W Standard Package: 6,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 11° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 11000mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 50mA Wavelength - Dominant: 630nm Wavelength - Peak: 639nm Height (Max): 2.97mm Supplier Device Package: 2-SMD Case / Package: 2-SMD, Gull Wing Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Other Part Number: VLDS1235GTR,VLDS1235 GDKR,VLDS1235GCT Base Product Number: VLDS1235 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331912-VLDS1235G - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331912-VLDS1235G
Optoelectronics - LED Indication - Discrete 1331912-VLDS1235G
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331912-VLDS1235G Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red Size / Dimension: 2.30mm L x 2.30mm W Standard Package: 6,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 11° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 11000mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 50mA Wavelength - Dominant: 630nm Wavelength - Peak: 639nm Height (Max): 2.97mm Supplier Device Package: 2-SMD Case / Package: 2-SMD, Gull Wing Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Other Part Number: VLDS1235GTR,VLDS1235 GDKR,VLDS1235GCT Base Product Number: VLDS1235 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331912-VLDS1235G
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Red
Size / Dimension: 2.30mm L x 2.30mm W
Standard Package: 6,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 11°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 11000mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 50mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 639nm
Height (Max): 2.97mm
Supplier Device Package: 2-SMD
Case / Package: 2-SMD, Gull Wing
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Other Part Number: VLDS1235GTR,VLDS1235GDKR,VLDS1235GCT
Base Product Number: VLDS1235
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - VLDS1235GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDS1235GDKR-ND
LED Indication - Discrete VLDS1235GDKR-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Red 630nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDS1235GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDS1235GTR-ND
LED Indication - Discrete VLDS1235GTR-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Red 630nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDS1235GCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDS1235GCT-ND
LED Indication - Discrete VLDS1235GCT-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Red 630nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
Led, Super Red, 11Cd, 630Nm, 2.3X2.3Mm Rohs Compliant Vishay - 58AJ2821 - Newark, An Avnet Company
Chicago, IL, United States
Led, Super Red, 11Cd, 630Nm, 2.3X2.3Mm Rohs Compliant Vishay
58AJ2821
Led, Super Red, 11Cd, 630Nm, 2.3X2.3Mm Rohs Compliant Vishay 58AJ2821
LED, SUPER RED, 11CD, 630NM, 2.3X2.3MM ROHS COMPLIANT: YES

LED, SUPER RED, 11CD, 630NM, 2.3X2.3MM ROHS COMPLIANT: YES

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - VLDS1235G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
VLDS1235G
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) VLDS1235G
50mA 11000mcd 无色透明透镜 630nm -40°C~+100°C Red 11° 200mW 2.2V SMD,2.3x2.3mm Light Emitting Diodes (LED) ROHS

50mA 11000mcd 无色透明透镜 630nm -40°C~+100°C Red 11° 200mW 2.2V SMD,2.3x2.3mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDS1235G
Standard LEDs - SMD VLDS1235G
Standard LEDs - SMD Red 630nm 11,000mcd 2.2V Gull Wing

Standard LEDs - SMD Red 630nm 11,000mcd 2.2V Gull Wing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331912-VLDS1235G VLDS1235GDKR-ND 58AJ2821 VLDS1235G VLDS1235G
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Super Red, 11Cd, 630Nm, 2.3X2.3Mm Rohs Compliant Vishay Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Type Red; Red Red Red; Red
Peak Wavelength 630 nm (6300 Å) 639 nm (6390 Å) 630 nm (6300 Å)
Viewing Angle 11 degrees 11 degrees 11 degrees
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 36 degrees
View Details
3.0X2.5MM YEL/GRN SMD LED - APB3025YSGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Yellow; Green
Peak Wavelength 568 to 588 nm (5680 to 5880 Å)
View Details
4 suppliers