Vishay Intertechnology, Inc. LED Indication - Discrete VLDR1535R-08

Description
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLDR1535R-08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDR1535R-08CT-ND
LED Indication - Discrete VLDR1535R-08CT-ND
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDR1535R-08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDR1535R-08DKR-ND
LED Indication - Discrete VLDR1535R-08DKR-ND
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDR1535R-08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDR1535R-08TR-ND
LED Indication - Discrete VLDR1535R-08TR-ND
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDR1535R-08
Standard LEDs - SMD VLDR1535R-08
Standard LEDs - SMD Red 6.5Kmcd 624nm 2.2V Typ 22Deg

Standard LEDs - SMD Red 6.5Kmcd 624nm 2.2V Typ 22Deg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLDR1535R-08CT-ND VLDR1535R-08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 44 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Single Rank Mini-mold Chip LED - SML-D15YW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers