Vishay Intertechnology, Inc. LED Indication - Discrete VLDR1535G-08

Description
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLDR1535G-08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDR1535G-08TR-ND
LED Indication - Discrete VLDR1535G-08TR-ND
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDR1535G-08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDR1535G-08DKR-ND
LED Indication - Discrete VLDR1535G-08DKR-ND
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDR1535G-08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDR1535G-08CT-ND
LED Indication - Discrete VLDR1535G-08CT-ND
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDR1535G-08
Standard LEDs - SMD VLDR1535G-08
Standard LEDs - SMD Red 6.5Kmcd 624nm 2.2V Typ 22Deg

Standard LEDs - SMD Red 6.5Kmcd 624nm 2.2V Typ 22Deg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLDR1535G-08TR-ND VLDR1535G-08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 44 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
High brightness Lens Type LED - CSL0901BT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details