Vishay Precision Group LED Indication - Discrete VLDR1235R

Description
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend
Request a Quote
Description
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LED, Red, 14.5Cd, 624Nm, SMD from Vishay is a surface-mount device designed for various applications including traffic signals, interior and exterior lighting, and indicator purposes. It features a dome lens design and utilizes advanced AlInGaP technology, providing high luminous intensity of 14,500 mcd at a forward current of 50 mA. The dominant wavelength is specified at 624 nm, with a peak wavelength of 632 nm. The LED operates within a forward voltage range of 1.9 to 2.2 V and has a half-intensity viewing angle of ±11 degrees. It is rated for a maximum DC forward current of 70 mA and can withstand operating temperatures from -40 to +100 °C. The device is compliant with RoHS standards and suitable for reflow soldering, making it a reliable choice for engineers looking for efficient and durable LED solutions.

Datasheet Summary
Powered by GS/AI

The LED, Red, 14.5Cd, 624Nm, SMD from Vishay is a surface-mount device designed for various applications including traffic signals, interior and exterior lighting, and indicator purposes. It features a dome lens design and utilizes advanced AlInGaP technology, providing high luminous intensity of 14,500 mcd at a forward current of 50 mA. The dominant wavelength is specified at 624 nm, with a peak wavelength of 632 nm. The LED operates within a forward voltage range of 1.9 to 2.2 V and has a half-intensity viewing angle of ±11 degrees. It is rated for a maximum DC forward current of 70 mA and can withstand operating temperatures from -40 to +100 °C. The device is compliant with RoHS standards and suitable for reflow soldering, making it a reliable choice for engineers looking for efficient and durable LED solutions.

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLDR1235RCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDR1235RCT-ND
LED Indication - Discrete VLDR1235RCT-ND
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDR1235RTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDR1235RTR-ND
LED Indication - Discrete VLDR1235RTR-ND
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDR1235RDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDR1235RDKR-ND
LED Indication - Discrete VLDR1235RDKR-ND
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 624nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDR1235R
Standard LEDs - SMD VLDR1235R
Standard LEDs - SMD Red 624nm 14,500mcd 2.2V Rev Gull Wing

Standard LEDs - SMD Red 624nm 14,500mcd 2.2V Rev Gull Wing

Buy Now Datasheet
Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay - 55Y8017 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay
55Y8017
Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay 55Y8017
LED, RED, 14.5CD, 624NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:624nm; Luminous Intensity:14.5cd; Viewing Angle:22°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

LED, RED, 14.5CD, 624NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:624nm; Luminous Intensity:14.5cd; Viewing Angle:22°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay - 52Y4919 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay
52Y4919
Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay 52Y4919
LED, RED, 14.5CD, 624NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:624nm; Luminous Intensity:14.5cd; Viewing Angle:22°; Lens Shape:Dome; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

LED, RED, 14.5CD, 624NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:624nm; Luminous Intensity:14.5cd; Viewing Angle:22°; Lens Shape:Dome; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

Supplier's Site Datasheet
VISHAY VLDR1235R LED, RED, 14.5CD, 624NM, SMD - 879-VLDR1235R - Utmel Electronic Limited
Hong Kong, China
VISHAY VLDR1235R LED, RED, 14.5CD, 624NM, SMD
879-VLDR1235R
VISHAY VLDR1235R LED, RED, 14.5CD, 624NM, SMD 879-VLDR1235R
VISHAY VLDR1235R LED, RED, 14.5CD, 624NM, SMD

VISHAY VLDR1235R LED, RED, 14.5CD, 624NM, SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLDR1235RCT-ND VLDR1235R 55Y8017 879-VLDR1235R
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay VISHAY VLDR1235R LED, RED, 14.5CD, 624NM, SMD
LED Package: 2-SMD, Z-Bend 2.30mm Lx2.30mm W
LED Type Red Red; Red Red; Red
Peak Wavelength 632 nm (6320 Å) 624 nm (6240 Å) 632 nm (6320 Å)
Viewing Angle 11 degrees 22 degrees 11 degrees
Luminous Intensity 14500 milliCandela 14500 milliCandela 14500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 1497-1141-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details