Vishay Intertechnology, Inc. LED Indication - Discrete VLDK1535R-08

Description
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLDK1535R-08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDK1535R-08DKR-ND
LED Indication - Discrete VLDK1535R-08DKR-ND
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Z-Bend

Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDK1535R-08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDK1535R-08TR-ND
LED Indication - Discrete VLDK1535R-08TR-ND
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Z-Bend

Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDK1535R-08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDK1535R-08CT-ND
LED Indication - Discrete VLDK1535R-08CT-ND
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Z-Bend

Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDK1535R-08
Standard LEDs - SMD VLDK1535R-08
Standard LEDs - SMD Amber 8Kmcd 611nm 2.2V Typ 22Deg

Standard LEDs - SMD Amber 8Kmcd 611nm 2.2V Typ 22Deg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLDK1535R-08DKR-ND VLDK1535R-08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Z-Bend
LED Type Amber
Peak Wavelength 622 nm (6220 Å)
Viewing Angle 44 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012P8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details