Vishay Intertechnology, Inc. LED Indication - Discrete VLDK1535G-08

Description
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLDK1535G-08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDK1535G-08CT-ND
LED Indication - Discrete VLDK1535G-08CT-ND
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Gull Wing

Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDK1535G-08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDK1535G-08DKR-ND
LED Indication - Discrete VLDK1535G-08DKR-ND
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Gull Wing

Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDK1535G-08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDK1535G-08TR-ND
LED Indication - Discrete VLDK1535G-08TR-ND
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Gull Wing

Amber 616nm LED Indication - Discrete 2.25V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDK1535G-08
Standard LEDs - SMD VLDK1535G-08
Standard LEDs - SMD Amber 8Kmcd 611nm 2.2V Typ 22Deg

Standard LEDs - SMD Amber 8Kmcd 611nm 2.2V Typ 22Deg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLDK1535G-08CT-ND VLDK1535G-08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 622 nm (6220 Å)
Viewing Angle 44 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13UW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details