Vishay Precision Group LED Indication - Discrete VLDK1235G

Description
LED AMBER CLEAR 2SMD
Request a Quote Datasheet
Description
LED AMBER CLEAR 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-VLDK1235GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLDK1235GTR-ND
LED Indication - Discrete 751-VLDK1235GTR-ND
LED AMBER CLEAR 2SMD

LED AMBER CLEAR 2SMD

Buy Now Datasheet
LED Indication - Discrete - 751-VLDK1235GCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLDK1235GCT-ND
LED Indication - Discrete 751-VLDK1235GCT-ND
LED AMBER CLEAR 2SMD

LED AMBER CLEAR 2SMD

Buy Now Datasheet
LED Indication - Discrete - 751-VLDK1235GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLDK1235GDKR-ND
LED Indication - Discrete 751-VLDK1235GDKR-ND
LED AMBER CLEAR 2SMD

LED AMBER CLEAR 2SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDK1235G
Standard LEDs - SMD VLDK1235G
Standard LEDs - SMD Ambr 616nm 18,000mcd 2.25V Gull Wing

Standard LEDs - SMD Ambr 616nm 18,000mcd 2.25V Gull Wing

Buy Now Datasheet
Led, Amber, 18Cd, 616Nm, Smd; Led Color Vishay - 52Y4916 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 18Cd, 616Nm, Smd; Led Color Vishay
52Y4916
Led, Amber, 18Cd, 616Nm, Smd; Led Color Vishay 52Y4916
LED, AMBER, 18CD, 616NM, SMD; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

LED, AMBER, 18CD, 616NM, SMD; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Amber, 18Cd, 616Nm, Smd; Led Color Vishay - 55Y8014 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 18Cd, 616Nm, Smd; Led Color Vishay
55Y8014
Led, Amber, 18Cd, 616Nm, Smd; Led Color Vishay 55Y8014
LED, AMBER, 18CD, 616NM, SMD; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

LED, AMBER, 18CD, 616NM, SMD; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-VLDK1235GTR-ND VLDK1235G 52Y4916
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Amber, 18Cd, 616Nm, Smd; Led Color Vishay
LED Package: 2-SMD, Gull Wing
LED Type Amber Amber
Peak Wavelength 622 nm (6220 Å) 616 nm (6160 Å)
Viewing Angle 22 degrees 22 degrees
Luminous Intensity 18000 milliCandela 18000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XLVG34D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details