Vishay Precision Group LEDs VLDB1232R-08

Description
DOME LENS RGW BLUE
Request a Quote Datasheet
Description
DOME LENS RGW BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1881517 - RS Components, Ltd.
Corby, Northants, United Kingdom
DOME LENS RGW BLUE

DOME LENS RGW BLUE

Supplier's Site
LEDs - 1881507 - RS Components, Ltd.
Corby, Northants, United Kingdom
DOME LENS RGW BLUE

DOME LENS RGW BLUE

Supplier's Site
LEDs - 1881517P - RS Components, Ltd.
Corby, Northants, United Kingdom
DOME LENS RGW BLUE

DOME LENS RGW BLUE

Supplier's Site
LED Indication - Discrete - 751-VLDB1232R-08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLDB1232R-08DKR-ND
LED Indication - Discrete 751-VLDB1232R-08DKR-ND
Blue 465nm LED Indication - Discrete 3V 2-SMD, Z-Bend

Blue 465nm LED Indication - Discrete 3V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 751-VLDB1232R-08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLDB1232R-08TR-ND
LED Indication - Discrete 751-VLDB1232R-08TR-ND
Blue 465nm LED Indication - Discrete 3V 2-SMD, Z-Bend

Blue 465nm LED Indication - Discrete 3V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 751-VLDB1232R-08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLDB1232R-08CT-ND
LED Indication - Discrete 751-VLDB1232R-08CT-ND
Blue 465nm LED Indication - Discrete 3V 2-SMD, Z-Bend

Blue 465nm LED Indication - Discrete 3V 2-SMD, Z-Bend

Buy Now Datasheet
Led, Blue, 3.5Cd, 465Nm, Smd; Led Colour Vishay - 17AH9460 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 3.5Cd, 465Nm, Smd; Led Colour Vishay
17AH9460
Led, Blue, 3.5Cd, 465Nm, Smd; Led Colour Vishay 17AH9460
LED, BLUE, 3.5CD, 465NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:2.3mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Viewing Angle:18°; Lens Shape:Dome; Product RoHS Compliant: Yes

LED, BLUE, 3.5CD, 465NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:2.3mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Viewing Angle:18°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1881517 1881517P 751-VLDB1232R-08DKR-ND 17AH9460
Product Name LEDs LEDs LED Indication - Discrete Led, Blue, 3.5Cd, 465Nm, Smd; Led Colour Vishay
LED Package: 2.3 x 2.3 x 2.77mm 2-SMD, Z-Bend
LED Type Blue; Blue Blue Blue
Peak Wavelength 472 nm (4720 Å) 460 nm (4600 Å) 465 nm (4650 Å)
Viewing Angle 9 degrees 18 degrees 18 degrees
Luminous Intensity 3500 milliCandela 3500 milliCandela 3500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Led, 3W, Aveon, Red, 85Lm; Led Colour Broadcom - 36AJ8250 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details