Blue 465nm LED Indication - Discrete 3V 2-SMD, Gull Wing
Blue 465nm LED Indication - Discrete 3V 2-SMD, Gull Wing
Blue 465nm LED Indication - Discrete 3V 2-SMD, Gull Wing
LED, BLUE, 3.5CD, 465NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:2.3mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Viewing Angle:18°; Lens Shape:Dome; Product RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLDB1232G-08DKR-ND | 1881514P | 1881506 | 17AH9459 |
| Product Name | LED Indication - Discrete | LEDs | LEDs | Led, Blue, 3.5Cd, 465Nm, Smd; Led Colour Vishay |
| LED Package: | 2-SMD, Gull Wing | 2.3 x 2.3 x 2.77mm | ||
| LED Type | Blue | Blue; Blue | Blue | |
| Peak Wavelength | 460 nm (4600 Å) | 472 nm (4720 Å) | 465 nm (4650 Å) | |
| Viewing Angle | 18 degrees | 9 degrees | 18 degrees | |
| Luminous Intensity | 3500 milliCandela | 3500 milliCandela | 3500 milliCandela |