Vishay Intertechnology, Inc. LED Indication - Discrete - VLCS5230 VLCS5230

Description
Manufacturer: Vishay Win Source Part Number: 850966-VLCS5230 Series: VLC.52 Features: Red 624nm LED Indication - Discrete 2.2V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: VLCS5230 Categories: Optoelectronics Case / Package: 5mm ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 850966-VLCS5230 Series: VLC.52 Features: Red 624nm LED Indication - Discrete 2.2V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: VLCS5230 Categories: Optoelectronics Case / Package: 5mm ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VLCS5230
850966-VLCS5230
LED Indication - Discrete - VLCS5230 850966-VLCS5230
Manufacturer: Vishay Win Source Part Number: 850966-VLCS5230 Series: VLC.52 Features: Red 624nm LED Indication - Discrete 2.2V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: VLCS5230 Categories: Optoelectronics Case / Package: 5mm ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.2000

Manufacturer: Vishay
Win Source Part Number: 850966-VLCS5230
Series: VLC.52
Features: Red 624nm LED Indication - Discrete 2.2V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: VLCS5230
Categories: Optoelectronics
Case / Package: 5mm
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
VLCS5230
Standard LEDs - Through Hole VLCS5230
Standard LEDs - Through Hole Red 5mm 624nm 7500mcd

Standard LEDs - Through Hole Red 5mm 624nm 7500mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 850966-VLCS5230 VLCS5230
Product Name LED Indication - Discrete - VLCS5230 Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details