Vishay Intertechnology, Inc. LED Indication - Discrete VLCS5130

Description
Red 624nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLCS5130-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLCS5130-ND
LED Indication - Discrete VLCS5130-ND
Red 624nm LED Indication - Discrete 2.2V Radial

Red 624nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
VLCS5130
Standard LEDs - Through Hole VLCS5130
Standard LEDs - Through Hole Red 5mm 624nm 25000mcd

Standard LEDs - Through Hole Red 5mm 624nm 25000mcd

Buy Now Datasheet
Led, Red, Th, 25Cd, 624Nm Rohs Compliant Vishay - 58AJ2817 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, Th, 25Cd, 624Nm Rohs Compliant Vishay
58AJ2817
Led, Red, Th, 25Cd, 624Nm Rohs Compliant Vishay 58AJ2817
LED, RED, TH, 25CD, 624NM ROHS COMPLIANT: YES

LED, RED, TH, 25CD, 624NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLCS5130-ND VLCS5130 58AJ2817
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, Th, 25Cd, 624Nm Rohs Compliant Vishay
LED Package: Radial
LED Type Red
Peak Wavelength 631 nm (6310 Å)
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZFBB79WTR-ND - DigiKey
Specs
LED Package: 1507 (3718 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details