Vishay Intertechnology, Inc. Ceramic Capacitors VKP681MCQDF0KR

Description
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP681MCQDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP681MCQDF0KR-ND
Ceramic Capacitors VKP681MCQDF0KR-ND
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vkp X760Y500Vac 680Pf ±20% K4000 E3 Vishay - 70K6184 - Newark, An Avnet Company
Chicago, IL, United States
Vkp X760Y500Vac 680Pf ±20% K4000 E3 Vishay
70K6184
Vkp X760Y500Vac 680Pf ±20% K4000 E3 Vishay 70K6184
VKP X760Y500VAC 680PF ±20% K4000 e3

VKP X760Y500VAC 680PF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - VKP681MCQDF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP681MCQDF0KR
Ceramic Capacitors VKP681MCQDF0KR
CAP CER 680PF 760VAC Y5U RADIAL

CAP CER 680PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VKP681MCQDF0KR-ND 70K6184 VKP681MCQDF0KR
Product Name Ceramic Capacitors Vkp X760Y500Vac 680Pf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details