Vishay Intertechnology, Inc. Ceramic Capacitors VKP681KCQNZ0KR

Description
680pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP681KCQNZ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP681KCQNZ0KR-ND
Ceramic Capacitors VKP681KCQNZ0KR-ND
680pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vkp X760Y500Vac 680Pf ±10% K4000 E3 Vishay - 70K6182 - Newark, An Avnet Company
Chicago, IL, United States
Vkp X760Y500Vac 680Pf ±10% K4000 E3 Vishay
70K6182
Vkp X760Y500Vac 680Pf ±10% K4000 E3 Vishay 70K6182
VKP X760Y500VAC 680PF ±10% K4000 e3

VKP X760Y500VAC 680PF ±10% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VKP681KCQNZ0KR-ND 70K6182
Product Name Ceramic Capacitors Vkp X760Y500Vac 680Pf ±10% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details