Vishay Intertechnology, Inc. Ceramic Capacitors VKP332MCQSATKR

Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP332MCQSATKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP332MCQSATKR-ND
Ceramic Capacitors VKP332MCQSATKR-ND
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vkp X760Y500Vac 3,3Nf ±20% K4000 E3 Vishay - 70K6149 - Newark, An Avnet Company
Chicago, IL, United States
Vkp X760Y500Vac 3,3Nf ±20% K4000 E3 Vishay
70K6149
Vkp X760Y500Vac 3,3Nf ±20% K4000 E3 Vishay 70K6149
VKP X760Y500VAC 3,3nF ±20% K4000 e3

VKP X760Y500VAC 3,3nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - VKP332MCQSATKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP332MCQSATKR
Ceramic Capacitors VKP332MCQSATKR
CAP CER 3300PF 760VAC Y5U RADIAL

CAP CER 3300PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VKP332MCQSATKR-ND 70K6149 VKP332MCQSATKR
Product Name Ceramic Capacitors Vkp X760Y500Vac 3,3Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details