Vishay Precision Group Ceramic Capacitors VKP272MCQEJ0KR

Description
2700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP272MCQEJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP272MCQEJ0KR-ND
Ceramic Capacitors VKP272MCQEJ0KR-ND
2700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,2.7Nf,20-% Tol,20+% Tol Vishay - 70K6140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.7Nf,20-% Tol,20+% Tol Vishay
70K6140
Capacitor,ceramic,2.7Nf,20-% Tol,20+% Tol Vishay 70K6140
Capacitor,Ceramic,2. 7nF,20-% Tol,20+% Tol

Capacitor,Ceramic,2.7nF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VKP272MCQEJ0KR-ND 70K6140
Product Name Ceramic Capacitors Capacitor,ceramic,2.7Nf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details