Vishay Intertechnology, Inc. Ceramic Capacitors VKP222MCQSPPKR

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP222MCQSPPKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP222MCQSPPKR-ND
Ceramic Capacitors VKP222MCQSPPKR-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vkp X760Y500Vac 2,2Nf ±20% K4000 E3 Vishay - 70K6135 - Newark, An Avnet Company
Chicago, IL, United States
Vkp X760Y500Vac 2,2Nf ±20% K4000 E3 Vishay
70K6135
Vkp X760Y500Vac 2,2Nf ±20% K4000 E3 Vishay 70K6135
VKP X760Y500VAC 2,2nF ±20% K4000 e3

VKP X760Y500VAC 2,2nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - VKP222MCQSPPKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP222MCQSPPKR
Ceramic Capacitors VKP222MCQSPPKR
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VKP222MCQSPPKR-ND 70K6135 VKP222MCQSPPKR
Product Name Ceramic Capacitors Vkp X760Y500Vac 2,2Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details