Vishay Intertechnology, Inc. Ceramic Capacitors VKP222MCQEH0KR

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP222MCQEH0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP222MCQEH0KR-ND
Ceramic Capacitors VKP222MCQEH0KR-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VKP222MCQEH0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP222MCQEH0KR
Ceramic Capacitors VKP222MCQEH0KR
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay - 70K6122 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay
70K6122
Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay 70K6122
Capacitor,Ceramic,2. 2nF,20-% Tol,20+% Tol

Capacitor,Ceramic,2.2nF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VKP222MCQEH0KR-ND VKP222MCQEH0KR 70K6122
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details