Vishay Intertechnology, Inc. Ceramic Capacitors VKP102MCQSAQKR

Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP102MCQSAQKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP102MCQSAQKR-ND
Ceramic Capacitors VKP102MCQSAQKR-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vkp X760Y500Vac 1Nf ±20% K4000 E3 Vishay - 70K6101 - Newark, An Avnet Company
Chicago, IL, United States
Vkp X760Y500Vac 1Nf ±20% K4000 E3 Vishay
70K6101
Vkp X760Y500Vac 1Nf ±20% K4000 E3 Vishay 70K6101
VKP X760Y500VAC 1nF ±20% K4000 e3

VKP X760Y500VAC 1nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - VKP102MCQSAQKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP102MCQSAQKR
Ceramic Capacitors VKP102MCQSAQKR
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VKP102MCQSAQKR-ND 70K6101 VKP102MCQSAQKR
Product Name Ceramic Capacitors Vkp X760Y500Vac 1Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908472P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - C0805C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers