Vishay Intertechnology, Inc. 1NF Capacitor VKP102MCQERUKR

Description
CAP,CERAMIC,1NF,20% -TOL,20% +TOL,K4000 TC CODE Product overview: VKP102MCQERUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VKP102MCQERUKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP,CERAMIC,1NF,20% -TOL,20% +TOL,K4000 TC CODE Product overview: VKP102MCQERUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VKP102MCQERUKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1NF Capacitor
60-VKP102MCQERUKR
1NF Capacitor 60-VKP102MCQERUKR
CAP,CERAMIC,1NF,20% -TOL,20% +TOL,K4000 TC CODE Product overview: VKP102MCQERUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VKP102MCQERUKR can be used for catalog matching and distributor lookup.

CAP,CERAMIC,1NF,20% -TOL,20% +TOL,K4000 TC CODE Product overview: VKP102MCQERUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VKP102MCQERUKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VKP102MCQERUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP102MCQERUKR-ND
Ceramic Capacitors VKP102MCQERUKR-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VKP102MCQERUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP102MCQERUKR
Ceramic Capacitors VKP102MCQERUKR
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VKP102MCQERUKR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VKP102MCQERUKR
Capacitors - Ceramic Capacitors VKP102MCQERUKR
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Supplier's Site
Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Vishay - 69AH3620 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Vishay
69AH3620
Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Vishay 69AH3620
SUPPRESSION CAP, 1000PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 1000PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VKP102MCQERUKR VKP102MCQERUKR-ND VKP102MCQERUKR VKP102MCQERUKR 69AH3620
Product Name 1NF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C17AH560J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details