Vishay Intertechnology, Inc. Ceramic Capacitors VKO472MCQDRUKR

Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKO472MCQDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKO472MCQDRUKR-ND
Ceramic Capacitors VKO472MCQDRUKR-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vko X440Y300Vac 4,7Nf ±20% K6000 E3 Vishay - 46M9657 - Newark, An Avnet Company
Chicago, IL, United States
Vko X440Y300Vac 4,7Nf ±20% K6000 E3 Vishay
46M9657
Vko X440Y300Vac 4,7Nf ±20% K6000 E3 Vishay 46M9657
VKO X440Y300VAC 4,7nF ±20% K6000 e3

VKO X440Y300VAC 4,7nF ±20% K6000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VKO472MCQDRUKR-ND 46M9657
Product Name Ceramic Capacitors Vko X440Y300Vac 4,7Nf ±20% K6000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers