Vishay Intertechnology, Inc. Ceramic Capacitors VKO152MCQCLAKR

Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKO152MCQCLAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKO152MCQCLAKR-ND
Ceramic Capacitors VKO152MCQCLAKR-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vko X440Y300Vac 1,5Nf ±20% K6000 E3 Vishay - 70K6072 - Newark, An Avnet Company
Chicago, IL, United States
Vko X440Y300Vac 1,5Nf ±20% K6000 E3 Vishay
70K6072
Vko X440Y300Vac 1,5Nf ±20% K6000 E3 Vishay 70K6072
VKO X440Y300VAC 1,5nF ±20% K6000 e3

VKO X440Y300VAC 1,5nF ±20% K6000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VKO152MCQCLAKR-ND 70K6072
Product Name Ceramic Capacitors Vko X440Y300Vac 1,5Nf ±20% K6000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers