Vishay Intertechnology, Inc. RF Antennas VJ5601M915MXBSR

Description
915MHz Chip RF Antenna 835MHz ~ 995MHz 1.73dBi Solder Surface Mount
Request a Quote Datasheet
Description
915MHz Chip RF Antenna 835MHz ~ 995MHz 1.73dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 720-1276-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
720-1276-2-ND
RF Antennas 720-1276-2-ND
915MHz Chip RF Antenna 835MHz ~ 995MHz 1.73dBi Solder Surface Mount

915MHz Chip RF Antenna 835MHz ~ 995MHz 1.73dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - VJ5601M915MXBSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
VJ5601M915MXBSR
RF Antennas VJ5601M915MXBSR
915MHz Chip RF Antenna 835MHz ~ 995MHz 1.73dBi Solder Surface Mount

915MHz Chip RF Antenna 835MHz ~ 995MHz 1.73dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 720-1276-2-ND VJ5601M915MXBSR
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 1.73 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 3dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI3FPC-5L10CP11-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Form Factor / Mounting Internal
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers