Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
VISHAY INTERTECHNOLOGY, INC.
VJ5105W240GXCMT -- RFID ANTENNAS
Vishay Intertechnology, Inc.
RFID Antennas
VJ5105W240GXCMT
Description
RFID Antenna 2.4GHz ~ 2.5GHz
Quarktwin Technology Ltd.
Done
Datasheet
Description
RFID Antenna 2.4GHz ~ 2.5GHz
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
VJ5105W240GXCMT
RFID Antennas
VJ5105W240GXCMT
RFID Antenna 2.4GHz ~ 2.5GHz
RFID Antenna 2.4GHz ~ 2.5GHz
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Antennas
Product Number
VJ5105W240GXCMT
Product Name
RFID Antennas
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Multi-Band Antennas
1248664
Specs
Applications
Multi-band
Pattern Type
Omni directional
Primary Frequency Range
850.0 to ? MHz
View Details
Advantech
RF Antennas
1750007928-01
View Details
2
suppliers
A.H. Systems Inc.
Tuned Dipole Set
Model TDS-535-2
Specs
Applications
RF Testing; TV or Radio Broadcast
Pattern Type
Omni directional
Polarization
Linear
View Details
WAGO
Antenna
758-975
Specs
Primary Frequency Range
? to 2700.0 MHz
View Details
3
suppliers