Vishay Intertechnology, Inc. Ceramic Capacitors VJ3838D430GXSQW

Description
43pF ±2% 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)
Request a Quote Datasheet
Description
43pF ±2% 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ3838D430GXSQW-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ3838D430GXSQW-ND
Ceramic Capacitors VJ3838D430GXSQW-ND
43pF ±2% 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)

43pF ±2% 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ3838D430GXSQW-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers