Vishay Intertechnology, Inc. Ceramic Capacitors VJ3838D3R3BXSQT

Description
3.3pF ±0.1pF 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.1pF 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ3838D3R3BXSQT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ3838D3R3BXSQT-ND
Ceramic Capacitors VJ3838D3R3BXSQT-ND
3.3pF ±0.1pF 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)

3.3pF ±0.1pF 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ3838D3R3BXSQT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ3838D3R3BXSQT
Ceramic Capacitors VJ3838D3R3BXSQT
CAP CER 3.3PF 7.2KV C0G/NP0 3838

CAP CER 3.3PF 7.2KV C0G/NP0 3838

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ3838D3R3BXSQT-ND VJ3838D3R3BXSQT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 7200 volts 7200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1896829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details