Vishay Intertechnology, Inc. Ceramic Capacitors VJ3838D330GXSQW

Description
33pF ±2% 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)
Request a Quote Datasheet
Description
33pF ±2% 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ3838D330GXSQW-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ3838D330GXSQW-ND
Ceramic Capacitors VJ3838D330GXSQW-ND
33pF ±2% 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)

33pF ±2% 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ3838D330GXSQW - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ3838D330GXSQW
Ceramic Capacitors VJ3838D330GXSQW
CAP CER 33PF 7.2KV C0G/NP0 3838

CAP CER 33PF 7.2KV C0G/NP0 3838

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ3838D330GXSQW-ND VJ3838D330GXSQW
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX823K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details