VISHAY INTERTECHNOLOGY, INC.
VJ3505M011SXMSRA0 -- RF ANTENNAS
Vishay Intertechnology, Inc.
RF Antennas
VJ3505M011SXMSRA0
Description
RF ANT CHIP SOLDER SMD
Description
RF ANT CHIP SOLDER SMD
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
VJ3505M011SXMSRA0 |
|
Product Name
|
RF Antennas |
|
Operating Frequency
|
470 to 860 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Features
RoHS
Operating Frequency
10700 to 12750 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
256-BGA Exposed Pad
Pins
256 #
View Details
Device Type
Transceiver
Operating Temperature
0 to 85 C (32 to 185 F)
View Details
Device Type
Receiver
Operating Frequency
0.1530 to 108 MHz
Bias Current
10.5 mA
View Details