Vishay Precision Group Ceramic Capacitors VJ2525D271KXOAT

Description
MLCC CAP
Request a Quote Datasheet
Description
MLCC CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2525D271KXOATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2525D271KXOATTR-ND
Ceramic Capacitors 720-VJ2525D271KXOATTR-ND
MLCC CAP

MLCC CAP

Buy Now Datasheet
Cap, 270Pf, 2.5 Kv, 10%, 2525; Capacitance Vishay - 54X6148 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 2.5 Kv, 10%, 2525; Capacitance Vishay
54X6148
Cap, 270Pf, 2.5 Kv, 10%, 2525; Capacitance Vishay 54X6148
CAP, 270PF, 2.5 KV, 10%, 2525; Capacitance:270pF; Voltage Rating:2.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:2525 [6363 Metric]; Automotive QualificationRoHS Compliant: Yes

CAP, 270PF, 2.5 KV, 10%, 2525; Capacitance:270pF; Voltage Rating:2.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:2525 [6363 Metric]; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-VJ2525D271KXOATTR-ND 54X6148
Product Name Ceramic Capacitors Cap, 270Pf, 2.5 Kv, 10%, 2525; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers