Vishay Intertechnology, Inc. Ceramic Capacitors VJ2525D150FXWQT

Description
15pF ±1% 3600V (3.6kV) Ceramic Capacitor C0G, NP0 2525 (6464 Metric)
Request a Quote Datasheet
Description
15pF ±1% 3600V (3.6kV) Ceramic Capacitor C0G, NP0 2525 (6464 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ2525D150FXWQT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ2525D150FXWQT-ND
Ceramic Capacitors VJ2525D150FXWQT-ND
15pF ±1% 3600V (3.6kV) Ceramic Capacitor C0G, NP0 2525 (6464 Metric)

15pF ±1% 3600V (3.6kV) Ceramic Capacitor C0G, NP0 2525 (6464 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ2525D150FXWQT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details