Vishay Intertechnology, Inc. Ceramic Capacitors VJ2525D130GXWQJ

Description
13pF ±2% 3600V (3.6kV) Ceramic Capacitor C0G, NP0 2525 (6464 Metric)
Request a Quote Datasheet
Description
13pF ±2% 3600V (3.6kV) Ceramic Capacitor C0G, NP0 2525 (6464 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ2525D130GXWQJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ2525D130GXWQJ-ND
Ceramic Capacitors VJ2525D130GXWQJ-ND
13pF ±2% 3600V (3.6kV) Ceramic Capacitor C0G, NP0 2525 (6464 Metric)

13pF ±2% 3600V (3.6kV) Ceramic Capacitor C0G, NP0 2525 (6464 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ2525D130GXWQJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2525D130GXWQJ
Ceramic Capacitors VJ2525D130GXWQJ
CAP CER 13PF 3.6KV C0G/NP0 2525

CAP CER 13PF 3.6KV C0G/NP0 2525

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ2525D130GXWQJ-ND VJ2525D130GXWQJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers