Vishay Precision Group Ceramic Capacitors VJ2225Y473KXFAT4X

Description
0.047µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-2104-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2104-1-ND
Ceramic Capacitors 720-2104-1-ND
0.047µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.047µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2104-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2104-6-ND
Ceramic Capacitors 720-2104-6-ND
0.047µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.047µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2104-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2104-2-ND
Ceramic Capacitors 720-2104-2-ND
0.047µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.047µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay - 58Y2696 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay
58Y2696
Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay 58Y2696
CAP, 0.047UF, 2KV, MLCC, 2225; Capacitance:0.047µF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:5.6mm RoHS Compliant: Yes

CAP, 0.047UF, 2KV, MLCC, 2225; Capacitance:0.047µF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay - 83AH3526 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay
83AH3526
Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay 83AH3526
CAP, 0.047UF, 2KV, MLCC, 2225; Capacitance:0.047µF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:5.6mm RoHS Compliant: Yes

CAP, 0.047UF, 2KV, MLCC, 2225; Capacitance:0.047µF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ2225Y473KXFAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2225Y473KXFAT4X
Ceramic Capacitors VJ2225Y473KXFAT4X
CAP CER 0.047UF 2KV X7R 2225

CAP CER 0.047UF 2KV X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-2104-1-ND 720-2104-6-ND 58Y2696 VJ2225Y473KXFAT4X
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 2Kv, Mlcc, 2225; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M22R224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1206J2K00101JKTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details