Vishay Intertechnology, Inc. Ceramic Capacitors VJ2225Y185KXBAT

Description
CAP CER 1.8UF 100V X7R 2225
Request a Quote Datasheet
Description
CAP CER 1.8UF 100V X7R 2225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2225Y185KXBATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2225Y185KXBATDKR-ND
Ceramic Capacitors 720-VJ2225Y185KXBATDKR-ND
CAP CER 1.8UF 100V X7R 2225

CAP CER 1.8UF 100V X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2225Y185KXBATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2225Y185KXBATCT-ND
Ceramic Capacitors 720-VJ2225Y185KXBATCT-ND
CAP CER 1.8UF 100V X7R 2225

CAP CER 1.8UF 100V X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2225Y185KXBATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2225Y185KXBATTR-ND
Ceramic Capacitors 720-VJ2225Y185KXBATTR-ND
1.8µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1.8µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ2225Y185KXBAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2225Y185KXBAT
Ceramic Capacitors VJ2225Y185KXBAT
CAP CER 1.8UF 100V X7R 2225

CAP CER 1.8UF 100V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ2225Y185KXBATDKR-ND 720-VJ2225Y185KXBATCT-ND VJ2225Y185KXBAT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.8 microF 1.8 microF 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details