Vishay Intertechnology, Inc. Ceramic Capacitors VJ2225Y124JBEAT4X

Description
0.12µF ±5% 500V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.12µF ±5% 500V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ2225Y124JBEAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ2225Y124JBEAT4X-ND
Ceramic Capacitors VJ2225Y124JBEAT4X-ND
0.12µF ±5% 500V Ceramic Capacitor X7R 2225 (5763 Metric)

0.12µF ±5% 500V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ2225Y124JBEAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2225Y124JBEAT4X
Ceramic Capacitors VJ2225Y124JBEAT4X
CAP CER 0.12UF 500V X7R 2225

CAP CER 0.12UF 500V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ2225Y124JBEAT4X-ND VJ2225Y124JBEAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details