Vishay Intertechnology, Inc. SMD 0.1uF 1kV Capacitor VJ2225Y104KXGAT

Description
Ceramic Capacitor 0.1uF 1kV X7R 10% SMD 2225 Product overview: VJ2225Y104KXGAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ2225Y104KXGAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor 0.1uF 1kV X7R 10% SMD 2225 Product overview: VJ2225Y104KXGAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ2225Y104KXGAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 1kV Capacitor
60-VJ2225Y104KXGAT
SMD 0.1uF 1kV Capacitor 60-VJ2225Y104KXGAT
Ceramic Capacitor 0.1uF 1kV X7R 10% SMD 2225 Product overview: VJ2225Y104KXGAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ2225Y104KXGAT can be used for catalog matching and distributor lookup.

Ceramic Capacitor 0.1uF 1kV X7R 10% SMD 2225 Product overview: VJ2225Y104KXGAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ2225Y104KXGAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1186583-VJ2225Y104KXGAT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1186583-VJ2225Y104KXGAT
Capacitors - Ceramic Capacitors 1186583-VJ2225Y104KXGAT
Win Source Part Number: 1186583-VJ2225Y104KX GAT Category: Capacitors>Ceramic Capacitors Series: VJ Package: Tape & Reel Applications: General Purpose Standard Package: 500 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.086" (2.18mm) Mounting Type: Surface Mount, MLCC Package / Case: 2225 (5763 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.220" L x 0.250" W (5.59mm x 6.35mm) Alternative Parts (Cross-Reference): VJ2225Y-104KXGAT; VJ2225Y104KXGAT.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Other Names: 720-1135-2,720-1135- 1,Q6936817DD,720-113 5-6 Base Product Number: VJ2225

Win Source Part Number: 1186583-VJ2225Y104KXGAT
Category: Capacitors>Ceramic Capacitors
Series: VJ
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Thickness (Max): 0.086" (2.18mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2225 (5763 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.220" L x 0.250" W (5.59mm x 6.35mm)
Alternative Parts (Cross-Reference): VJ2225Y-104KXGAT; VJ2225Y104KXGAT.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Other Names: 720-1135-2,720-1135-1,Q6936817DD,720-1135-6
Base Product Number: VJ2225

Buy Now Datasheet
Ceramic Capacitors - 720-1135-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1135-2-ND
Ceramic Capacitors 720-1135-2-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1135-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1135-6-ND
Ceramic Capacitors 720-1135-6-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1135-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1135-1-ND
Ceramic Capacitors 720-1135-1-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2225; Capacitance Vishay - 62AC8733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2225; Capacitance Vishay
62AC8733
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2225; Capacitance Vishay 62AC8733
CAP, 0.1µF, 1 KV, 10%, X7R, 2225; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.1µF, 1 KV, 10%, X7R, 2225; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ2225Y104KXGAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2225Y104KXGAT
Ceramic Capacitors VJ2225Y104KXGAT
CAP CER 0.1UF 1KV X7R 2225

CAP CER 0.1UF 1KV X7R 2225

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ2225Y104KXGAT 1186583-VJ2225Y104KXGAT 720-1135-2-ND 720-1135-6-ND 62AC8733 VJ2225Y104KXGAT
Product Name SMD 0.1uF 1kV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 1 Kv, 10%, X7R, 2225; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 187XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers