Vishay Intertechnology, Inc. Ceramic Capacitors VJ2225Y104JBEAT4X

Description
0.1µF ±5% 500V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 500V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ2225Y104JBEAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ2225Y104JBEAT4X-ND
Ceramic Capacitors VJ2225Y104JBEAT4X-ND
0.1µF ±5% 500V Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±5% 500V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ2225Y104JBEAT4X-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details