5600pF ±5% 200V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
CAP CER 5600PF 200V NP0 2225
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ2225A562JBCAT4X-ND | VJ2225A562JBCAT4X |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 200 volts | 200 volts |