Vishay Intertechnology, Inc. Ceramic Capacitors VJ2225A331JBCAT4X

Description
330pF ±5% 200V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
330pF ±5% 200V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ2225A331JBCAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ2225A331JBCAT4X-ND
Ceramic Capacitors VJ2225A331JBCAT4X-ND
330pF ±5% 200V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

330pF ±5% 200V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ2225A331JBCAT4X-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details