Vishay Intertechnology, Inc. Ceramic Capacitors VJ2220Y223KBGAT4X

Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2220Y223KBGAT4XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2220Y223KBGAT4XTR-ND
Ceramic Capacitors 720-VJ2220Y223KBGAT4XTR-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2220Y223KBGAT4XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2220Y223KBGAT4XCT-ND
Ceramic Capacitors 720-VJ2220Y223KBGAT4XCT-ND
CAP CER 0.022UF 1KV X7R 2220

CAP CER 0.022UF 1KV X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2220Y223KBGAT4XDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 1KV X7R 2220

CAP CER 0.022UF 1KV X7R 2220

Buy Now Datasheet
Multilayer Ceramic Capacitor, Vj Omd Series, 0.022 F, 10%, X7R, 1 Kv, 2220 [5650 Metric] Rohs Compliant Vishay - 52X6562 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Omd Series, 0.022 F, 10%, X7R, 1 Kv, 2220 [5650 Metric] Rohs Compliant Vishay
52X6562
Multilayer Ceramic Capacitor, Vj Omd Series, 0.022 F, 10%, X7R, 1 Kv, 2220 [5650 Metric] Rohs Compliant Vishay 52X6562
Multilayer Ceramic Capacitor, VJ OMD Series, 0.022 - F, - 10%, X7R, 1 kV, 2220 [5650 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ OMD Series, 0.022 - F, - 10%, X7R, 1 kV, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ2220Y223KBGAT4XTR-ND 720-VJ2220Y223KBGAT4XDKR-ND 52X6562
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Vj Omd Series, 0.022 F, 10%, X7R, 1 Kv, 2220 [5650 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details