Vishay Intertechnology, Inc. Ceramic Capacitors VJ2220Y222KWUSTX1

Description
CAP CER 2200PF 250VAC X7R 2220 F
Request a Quote Datasheet
Description
CAP CER 2200PF 250VAC X7R 2220 F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2220Y222KWUSTX1DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 250VAC X7R 2220 F

CAP CER 2200PF 250VAC X7R 2220 F

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2220Y222KWUSTX1CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2220Y222KWUSTX1CT-ND
Ceramic Capacitors 720-VJ2220Y222KWUSTX1CT-ND
CAP CER 2200PF 250VAC X7R 2220 F

CAP CER 2200PF 250VAC X7R 2220 F

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2220Y222KWUSTX1TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2220Y222KWUSTX1TR-ND
Ceramic Capacitors 720-VJ2220Y222KWUSTX1TR-ND
CAP CER 2200PF 250VAC X7R 2220 F

CAP CER 2200PF 250VAC X7R 2220 F

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ2220Y222KWUSTX1DKR-ND 720-VJ2220Y222KWUSTX1CT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers