0.12µF ±10% 200V Ceramic Capacitor X7R 2220 (5750 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | VJ2220Y124KBCAT4X-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.1200 microF |
| Capacitance Tolerance | 10 (+/- %) |