Vishay Intertechnology, Inc. Ceramic Capacitors VJ2220A183KBAAT4X

Description
0.018µF ±10% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ2220A183KBAAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ2220A183KBAAT4X-ND
Ceramic Capacitors VJ2220A183KBAAT4X-ND
0.018µF ±10% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.018µF ±10% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ2220A183KBAAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2220A183KBAAT4X
Ceramic Capacitors VJ2220A183KBAAT4X
CAP CER 0.018UF 50V NP0 2220

CAP CER 0.018UF 50V NP0 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ2220A183KBAAT4X-ND VJ2220A183KBAAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers