Vishay Intertechnology, Inc. Ceramic Capacitors VJ2220A103JXCAT

Description
10000pF ±5% 200V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 200V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1127-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1127-2-ND
Ceramic Capacitors 720-1127-2-ND
10000pF ±5% 200V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

10000pF ±5% 200V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1127-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1127-6-ND
Ceramic Capacitors 720-1127-6-ND
10000pF ±5% 200V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

10000pF ±5% 200V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1127-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1127-1-ND
Ceramic Capacitors 720-1127-1-ND
10000pF ±5% 200V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

10000pF ±5% 200V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ2220A103JXCAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2220A103JXCAT
Ceramic Capacitors VJ2220A103JXCAT
CAP CER 10000PF 200V NP0 2220

CAP CER 10000PF 200V NP0 2220

Supplier's Site Datasheet
Cap, 0.01Μf, 200V, 5%, C0G/np0, 2220; Capacitance Vishay - 62AC8728 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 200V, 5%, C0G/np0, 2220; Capacitance Vishay
62AC8728
Cap, 0.01Μf, 200V, 5%, C0G/np0, 2220; Capacitance Vishay 62AC8728
CAP, 0.01µF, 200V, 5%, C0G/NP0, 2220; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating RoHS Compliant: Yes

CAP, 0.01µF, 200V, 5%, C0G/NP0, 2220; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1127-2-ND 720-1127-6-ND VJ2220A103JXCAT 62AC8728
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 200V, 5%, C0G/np0, 2220; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277GXX004MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CF430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers