Vishay Intertechnology, Inc. Ceramic Capacitors VJ2012A471KXUSTX1

Description
470pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2012 (5030 Metric)
Request a Quote Datasheet
Description
470pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2012 (5030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1583-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1583-2-ND
Ceramic Capacitors 720-1583-2-ND
470pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2012 (5030 Metric)

470pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2012 (5030 Metric)

Buy Now Datasheet
Suppression Cap, 470Pf, 250V, X1/y2; Capacitance Vishay - 78AC7031 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 470Pf, 250V, X1/y2; Capacitance Vishay
78AC7031
Suppression Cap, 470Pf, 250V, X1/y2; Capacitance Vishay 78AC7031
SUPPRESSION CAP, 470PF, 250V, X1/Y2; Capacitance:470pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2012 [5030 Metric]; Lead Spacing:-; Series Name:VJRoHS Compliant: Yes

SUPPRESSION CAP, 470PF, 250V, X1/Y2; Capacitance:470pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2012 [5030 Metric]; Lead Spacing:-; Series Name:VJRoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 470Pf, 250V, X1/y2; Capacitance Vishay - 78AC7032 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 470Pf, 250V, X1/y2; Capacitance Vishay
78AC7032
Suppression Cap, 470Pf, 250V, X1/y2; Capacitance Vishay 78AC7032
SUPPRESSION CAP, 470PF, 250V, X1/Y2; Capacitance:470pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Product Range:VJ Series; Operating Temperature Min:-55°C; Series Name:VJ RoHS Compliant: Yes

SUPPRESSION CAP, 470PF, 250V, X1/Y2; Capacitance:470pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Product Range:VJ Series; Operating Temperature Min:-55°C; Series Name:VJ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1583-2-ND 78AC7031 78AC7032
Product Name Ceramic Capacitors Suppression Cap, 470Pf, 250V, X1/y2; Capacitance Vishay Suppression Cap, 470Pf, 250V, X1/y2; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details