Vishay Precision Group Ceramic Capacitors VJ2008Y471KXUSTX1

Description
470pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)
Request a Quote Datasheet
Description
470pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1582-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1582-2-ND
Ceramic Capacitors 720-1582-2-ND
470pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)

470pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1582-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1582-1-ND
Ceramic Capacitors 720-1582-1-ND
470pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)

470pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1582-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1582-6-ND
Ceramic Capacitors 720-1582-6-ND
470pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)

470pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)

Buy Now Datasheet
Suppression Cap, 470Pf, Class X1/y2 Rohs Compliant Vishay - 69AH3616 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 470Pf, Class X1/y2 Rohs Compliant Vishay
69AH3616
Suppression Cap, 470Pf, Class X1/y2 Rohs Compliant Vishay 69AH3616
SUPPRESSION CAP, 470PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 470PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 470Pf, 10%; Capacitance Vishay - 48Y0259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 10%; Capacitance Vishay
48Y0259
Cap, 470Pf, 10%; Capacitance Vishay 48Y0259
CAP, 470PF, 10%; Capacitance:470pF; Product Range:VJ Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 470PF, 10%; Capacitance:470pF; Product Range:VJ Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 470Pf, 250V, X1/y2; Capacitance Vishay - 78AC7030 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 470Pf, 250V, X1/y2; Capacitance Vishay
78AC7030
Suppression Cap, 470Pf, 250V, X1/y2; Capacitance Vishay 78AC7030
SUPPRESSION CAP, 470PF, 250V, X1/Y2; Capacitance:470pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2008 [5020 Metric]; Lead Spacing:-; Series Name:VJRoHS Compliant: Yes

SUPPRESSION CAP, 470PF, 250V, X1/Y2; Capacitance:470pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2008 [5020 Metric]; Lead Spacing:-; Series Name:VJRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VJ2008Y471KXUSTX1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2008Y471KXUSTX1
Ceramic Capacitors VJ2008Y471KXUSTX1
CAP CER 470PF 250VAC X7R 2008

CAP CER 470PF 250VAC X7R 2008

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1582-2-ND 720-1582-6-ND 69AH3616 48Y0259 78AC7030 VJ2008Y471KXUSTX1
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 470Pf, Class X1/y2 Rohs Compliant Vishay Cap, 470Pf, 10%; Capacitance Vishay Suppression Cap, 470Pf, 250V, X1/y2; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details