Vishay Intertechnology, Inc. Ceramic Capacitors VJ2008Y272KXUSTX2

Description
2700pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2008Y272KXUSTX2TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2008Y272KXUSTX2TR-ND
Ceramic Capacitors 720-VJ2008Y272KXUSTX2TR-ND
2700pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)

2700pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2008Y272KXUSTX2DKR-ND - DigiKey
Thief River Falls, MN, United States
2700pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)

2700pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2008Y272KXUSTX2CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2008Y272KXUSTX2CT-ND
Ceramic Capacitors 720-VJ2008Y272KXUSTX2CT-ND
2700pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)

2700pF ±10% 250VAC Ceramic Capacitor X7R 2008 (5020 Metric)

Buy Now Datasheet
Suppression Cap, 2700Pf, 250V, Class X2; Capacitance Vishay - 78AC7028 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2700Pf, 250V, Class X2; Capacitance Vishay
78AC7028
Suppression Cap, 2700Pf, 250V, Class X2; Capacitance Vishay 78AC7028
SUPPRESSION CAP, 2700PF, 250V, CLASS X2; Capacitance:2700pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:-; Capacitor Mounting:Surface Mount; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 2700PF, 250V, CLASS X2; Capacitance:2700pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:-; Capacitor Mounting:Surface Mount; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ2008Y272KXUSTX2TR-ND 720-VJ2008Y272KXUSTX2DKR-ND 78AC7028
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 2700Pf, 250V, Class X2; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers