Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors VJ2008A221JXUSTX1

Description
Manufacturer: Vishay Vitramon Win Source Part Number: 1330217-VJ2008A221JX USTX1 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.200" L x 0.080" W (5.08mm x 2.03mm) Applications: Safety Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 250VAC Temperature Coefficient: C0G, NP0 Ratings: X1, Y2 Thickness (Max): 0.086" (2.18mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2008 (5020 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 720-1578-6,VJ2008A22 1JXUSTX1-ND,720-1578 -2,720-1578-1 Base Product Number: VJ2008 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Vitramon Win Source Part Number: 1330217-VJ2008A221JX USTX1 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.200" L x 0.080" W (5.08mm x 2.03mm) Applications: Safety Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 250VAC Temperature Coefficient: C0G, NP0 Ratings: X1, Y2 Thickness (Max): 0.086" (2.18mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2008 (5020 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 720-1578-6,VJ2008A22 1JXUSTX1-ND,720-1578 -2,720-1578-1 Base Product Number: VJ2008 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330217-VJ2008A221JXUSTX1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330217-VJ2008A221JXUSTX1
Capacitors - Ceramic Capacitors 1330217-VJ2008A221JXUSTX1
Manufacturer: Vishay Vitramon Win Source Part Number: 1330217-VJ2008A221JX USTX1 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.200" L x 0.080" W (5.08mm x 2.03mm) Applications: Safety Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 250VAC Temperature Coefficient: C0G, NP0 Ratings: X1, Y2 Thickness (Max): 0.086" (2.18mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2008 (5020 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 720-1578-6,VJ2008A22 1JXUSTX1-ND,720-1578 -2,720-1578-1 Base Product Number: VJ2008 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Vitramon
Win Source Part Number: 1330217-VJ2008A221JXUSTX1
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.200" L x 0.080" W (5.08mm x 2.03mm)
Applications: Safety
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 250VAC
Temperature Coefficient: C0G, NP0
Ratings: X1, Y2
Thickness (Max): 0.086" (2.18mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2008 (5020 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 720-1578-6,VJ2008A221JXUSTX1-ND,720-1578-2,720-1578-1
Base Product Number: VJ2008
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 720-1578-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1578-2-ND
Ceramic Capacitors 720-1578-2-ND
220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1578-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1578-6-ND
Ceramic Capacitors 720-1578-6-ND
220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1578-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1578-1-ND
Ceramic Capacitors 720-1578-1-ND
220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 220pF Capacitor
60-VJ2008A221JXUSTX1
SMD 220pF Capacitor 60-VJ2008A221JXUSTX1
220pF X1/Y2 250VAC C0G MLCC 2008 SMD 5% Product overview: VJ2008A221JXUSTX1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ2008A221JXUSTX1 can be used for catalog matching and distributor lookup.

220pF X1/Y2 250VAC C0G MLCC 2008 SMD 5% Product overview: VJ2008A221JXUSTX1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ2008A221JXUSTX1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 220Pf, 250V, X1/y2; Capacitance Vishay - 78AC7022 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, 250V, X1/y2; Capacitance Vishay
78AC7022
Suppression Cap, 220Pf, 250V, X1/y2; Capacitance Vishay 78AC7022
SUPPRESSION CAP, 220PF, 250V, X1/Y2; Capacitance:220pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2008 [5020 Metric]; Lead Spacing:-; Series Name:VJ RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, 250V, X1/Y2; Capacitance:220pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2008 [5020 Metric]; Lead Spacing:-; Series Name:VJ RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors, Mlcc, 2008; Msl Vishay - 62AC8727 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors, Mlcc, 2008; Msl Vishay
62AC8727
Ceramic Capacitors, Mlcc, 2008; Msl Vishay 62AC8727
CERAMIC CAPACITORS, MLCC, 2008; MSL:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CERAMIC CAPACITORS, MLCC, 2008; MSL:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ2008A221JXUSTX1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2008A221JXUSTX1
Ceramic Capacitors VJ2008A221JXUSTX1
CAP CER 220PF 250VAC NP0 2008

CAP CER 220PF 250VAC NP0 2008

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330217-VJ2008A221JXUSTX1 720-1578-2-ND 720-1578-6-ND 60-VJ2008A221JXUSTX1 78AC7022 62AC8727 VJ2008A221JXUSTX1
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 220pF Capacitor Suppression Cap, 220Pf, 250V, X1/y2; Capacitance Vishay Ceramic Capacitors, Mlcc, 2008; Msl Vishay Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details