Vishay Intertechnology, Inc. Ceramic Capacitors VJ2008A100KXUSTX1

Description
10pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)
Request a Quote Datasheet
Description
10pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1576-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1576-2-ND
Ceramic Capacitors 720-1576-2-ND
10pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

10pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2008 (5020 Metric)

Buy Now Datasheet
Suppression Cap, 10Pf, 250V, Class X1/y2; Capacitance Vishay - 78AC7018 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Pf, 250V, Class X1/y2; Capacitance Vishay
78AC7018
Suppression Cap, 10Pf, 250V, Class X1/y2; Capacitance Vishay 78AC7018
SUPPRESSION CAP, 10PF, 250V, CLASS X1/Y2; Capacitance:10pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2008 [5020 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 10PF, 250V, CLASS X1/Y2; Capacitance:10pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2008 [5020 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 10Pf, 250V, Class X1/y2; Capacitance Vishay - 78AC7017 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Pf, 250V, Class X1/y2; Capacitance Vishay
78AC7017
Suppression Cap, 10Pf, 250V, Class X1/y2; Capacitance Vishay 78AC7017
SUPPRESSION CAP, 10PF, 250V, CLASS X1/Y2; Capacitance:10pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2008 [5020 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 10PF, 250V, CLASS X1/Y2; Capacitance:10pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2008 [5020 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-1576-2-ND 78AC7018
Product Name Ceramic Capacitors Suppression Cap, 10Pf, 250V, Class X1/y2; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details