Vishay Precision Group Ceramic Capacitors VJ1825Y474MXCAT

Description
0.47µF ±20% 200V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 200V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1825Y474MXCAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1825Y474MXCAT-ND
Ceramic Capacitors VJ1825Y474MXCAT-ND
0.47µF ±20% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

0.47µF ±20% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.47Uf 200V, X7R, 20%, 1825; Capacitance Vishay - 07J8920 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 200V, X7R, 20%, 1825; Capacitance Vishay
07J8920
Capacitor Ceramic 0.47Uf 200V, X7R, 20%, 1825; Capacitance Vishay 07J8920
CAPACITOR CERAMIC 0.47UF 200V, X7R, 20%, 1825; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 200V, X7R, 20%, 1825; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1825Y474MXCAT-ND 07J8920
Product Name Ceramic Capacitors Capacitor Ceramic 0.47Uf 200V, X7R, 20%, 1825; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX390K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details