Vishay Precision Group Ceramic Capacitors VJ1825Y474KXAAR

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1825Y474KXAAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1825Y474KXAAR-ND
Ceramic Capacitors VJ1825Y474KXAAR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor,ceramic,470000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C3942 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C3942
Capacitor,ceramic,470000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C3942
Capacitor,Ceramic,47 0000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,470000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1825Y474KXAAR-ND 49C3942
Product Name Ceramic Capacitors Capacitor,ceramic,470000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers